RainWise, Inc. Relative Humidity and Temperature Sensors RH/T

Description
The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
Datasheet
Description
The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Sensors - RH/T - RainWise, Inc.
Trenton, ME, USA
Relative Humidity and Temperature Sensors
RH/T
Relative Humidity and Temperature Sensors RH/T
The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.

The temperature sensor is available in several configurations, including RTD’s, thermistors and thermocouples depending upon the user requirements. The standard sensor is a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
The RH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the RH/T can be furnished with either an RS-232 digital or analog output. The RainWise RH/T sensor has a five year warranty.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number RH/T
Product Name Relative Humidity and Temperature Sensors
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details