RainWise, Inc. Anodized Aluminum Rain Gauge RGA

Description
Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. Product Features An insect/ debris screen is also provided. The unit has a built in bubble level to facilitate installation. Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 Year Guarantee.
Datasheet
Description
Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. Product Features An insect/ debris screen is also provided. The unit has a built in bubble level to facilitate installation. Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 Year Guarantee.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anodized Aluminum Rain Gauge - RGA - RainWise, Inc.
Trenton, ME, USA
Anodized Aluminum Rain Gauge
RGA
Anodized Aluminum Rain Gauge RGA
Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. Product Features An insect/ debris screen is also provided. The unit has a built in bubble level to facilitate installation. Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 Year Guarantee.

Anodized Aluminum Rain Gauge

The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case.

Product Features

  • An insect/ debris screen is also provided.
  • The unit has a built in bubble level to facilitate installation.
  • Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal.
  • 5 Year Guarantee.
Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number RGA
Product Name Anodized Aluminum Rain Gauge
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Accuracy 0.5000 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
150WXS WeatherStation® Instrument - 150WXS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
LI-COR Silicon Pyranometer - LI200X-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
View Details