RainWise, Inc. Heated Precipitation Gauge PG/H

Description
Heated Precipitation Sensor The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation. Product Features The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. The unit has a built in bubble level to facilitate installation. An insect/ debris screen is also provided. The gauge is heated with two molded rubber electric heaters which are controlled by a built-in thermostat. These heaters are factory set to operate at 35° F. (1° C..). Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 year warranty
Description
Heated Precipitation Sensor The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation. Product Features The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. The unit has a built in bubble level to facilitate installation. An insect/ debris screen is also provided. The gauge is heated with two molded rubber electric heaters which are controlled by a built-in thermostat. These heaters are factory set to operate at 35° F. (1° C..). Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 year warranty

Suppliers

Company
Product
Description
Supplier Links
Heated Precipitation Gauge - PG/H - RainWise, Inc.
Trenton, ME, USA
Heated Precipitation Gauge
PG/H
Heated Precipitation Gauge PG/H
Heated Precipitation Sensor The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation. Product Features The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying. The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. The unit has a built in bubble level to facilitate installation. An insect/ debris screen is also provided. The gauge is heated with two molded rubber electric heaters which are controlled by a built-in thermostat. These heaters are factory set to operate at 35° F. (1° C..). Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal. 5 year warranty

Heated Precipitation Sensor

The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation.

Product Features

The tipping bucket is molded from a specially-formulated plastic that has a very low surface tension coefficient. The weight of the water required to make the bucket tip produces a momentary switch closure that is equal to 0.01 inch/0.25mm of rainfall. This momentary pulse may be used in a system to determine either rainfall amount and/or rate. The same tip that produces the pulse also dumps the bucket so that the gauge never requires emptying.

The tipping bucket sensor is mounted on stainless steel instrument bearings and housed in an anodized aluminum case. The unit has a built in bubble level to facilitate installation. An insect/ debris screen is also provided.

The gauge is heated with two molded rubber electric heaters which are controlled by a built-in thermostat. These heaters are factory set to operate at 35° F. (1° C..).

Mounting options include flange feet for mounting on a flat surface or the RainWise Monopod adapter which allows for easy installation and removal.

5 year warranty

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number PG/H
Product Name Heated Precipitation Gauge
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Switch or Relay Contact
Features Electrical Heater (For winter environments)
Measurement Increment 0.0100 inch (0.2540 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Velocity Range Measured 0.8948 to 44.74 mile/hr (1.44 to 72 km/hr)
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal (optional feature)
View Details