RainWise, Inc. Radio Repeater MK-III-LR

Description
The MK-III-LR radio repeater was designed to improve signal quality between the MK-lll-LR weather station and receiving devices in situations where direct line-of-site is not possible or where obstacles impede the transmission of radio signal. Repeaters can be used to obtain a continuous signal around corners or boost a weak signal within buildings. Multiple repeaters can be used should this be necessary. Product Features The MK-III-LR Repeater has a maximum range of 1 mile clear line-of-sight between itself and the transmitting device, and again between itself and the receiving device. The Repeater is a hard-wired unit and must be located in a place that is weatherproof, within reach of an electrical outlet, and free from obstructions to communications. Things that may reduce or disable communications are: Metal roofing or siding Brick, stone or cement structures Trees or dense foliage
Description
The MK-III-LR radio repeater was designed to improve signal quality between the MK-lll-LR weather station and receiving devices in situations where direct line-of-site is not possible or where obstacles impede the transmission of radio signal. Repeaters can be used to obtain a continuous signal around corners or boost a weak signal within buildings. Multiple repeaters can be used should this be necessary. Product Features The MK-III-LR Repeater has a maximum range of 1 mile clear line-of-sight between itself and the transmitting device, and again between itself and the receiving device. The Repeater is a hard-wired unit and must be located in a place that is weatherproof, within reach of an electrical outlet, and free from obstructions to communications. Things that may reduce or disable communications are: Metal roofing or siding Brick, stone or cement structures Trees or dense foliage

Suppliers

Company
Product
Description
Supplier Links
Radio Repeater - MK-III-LR - RainWise, Inc.
Trenton, ME, USA
Radio Repeater
MK-III-LR
Radio Repeater MK-III-LR
The MK-III-LR radio repeater was designed to improve signal quality between the MK-lll-LR weather station and receiving devices in situations where direct line-of-site is not possible or where obstacles impede the transmission of radio signal. Repeaters can be used to obtain a continuous signal around corners or boost a weak signal within buildings. Multiple repeaters can be used should this be necessary. Product Features The MK-III-LR Repeater has a maximum range of 1 mile clear line-of-sight between itself and the transmitting device, and again between itself and the receiving device. The Repeater is a hard-wired unit and must be located in a place that is weatherproof, within reach of an electrical outlet, and free from obstructions to communications. Things that may reduce or disable communications are: Metal roofing or siding Brick, stone or cement structures Trees or dense foliage

The MK-III-LR radio repeater was designed to improve signal quality between the MK-lll-LR weather station and receiving devices in situations where direct line-of-site is not possible or where obstacles impede the transmission of radio signal. Repeaters can be used to obtain a continuous signal around corners or boost a weak signal within buildings. Multiple repeaters can be used should this be necessary.

Product Features

The MK-III-LR Repeater has a maximum range of 1 mile clear line-of-sight between itself and the transmitting device, and again between itself and the receiving device.

The Repeater is a hard-wired unit and must be located in a place that is weatherproof, within reach of an electrical outlet, and free from obstructions to communications. Things that may reduce or disable communications are:

  • Metal roofing or siding
  • Brick, stone or cement structures
  • Trees or dense foliage
Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category RF Repeaters
Product Number MK-III-LR
Product Name Radio Repeater
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Heavy Repeater -  - ACE Antenna Company
ACE Antenna Company
Specs
Package Type Connectorized
View Details
378 to 512 MHz Radio (LMR) Repeater System - IDAS-340/LMR - Microwave Photonic Systems, Inc.
Specs
Frequency 378 to 512 MHz
Maximum Gain 80 dB
Output Power 0.5012 to 5.01 watts
View Details
 - TMC2005 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; ['LQFP']
View Details
Wireless Repeater - RF RxT EN868-230VAC - steute
Specs
Frequency 868 MHz
Package Type Module
View Details