These economical wind speed and wind direction sensors are remarkably accurate. They feature the simplest mounting methods, and are made with robust, seawater proof materials. These sensors have internal heating to withstand temperatures from -30°C to 70°C. The wind speed sensor can measure severe winds at up to 50 m/s with ease. The industry wind sensors combine fast response, low threshold and high fidelity to meet or exceed all of your wind measuring requirments.
•Industry grade wind sensors for determination of wind direction and speed
•Electromagnetic, non impact measuring principle for precise data acquisition without abrasion
•Varieties with regulated heating with lower power supply through thermal seperation of the upper part of the housing
•Measuring elements with double supported ball bearing of the axis of rotation for lower friction and abrasion and high reliability and longevity
•Wind vane made of fiber reinforced plastic, and fail safe 3 - armed cup anemometer for highest capacity
•Simple installation principles for mast, flange and bore for high flexibility
•Sensors with cable plug connection provide advantages for customizing or other services
•Aerodynamic design for precise and safe measurments, precision, tradition and future reliability
•Large operative measuring and temperature range
•Contactless, magnetic measuring principles
| RainWise, Inc. | |
|---|---|
| Product Category | Weather Instruments |
| Product Name | Industry Wind Speed and Direction Sensors |
| Device Classification | Sensor Only |
| Weather Component Sensed | Senses Wind Speed; Senses Wind Direction |
| Output Options | Outputs an analog voltage signal (optional feature); Outputs an analog current signal (i.e., 4-20 mA) (optional feature) |
| Interface Options | Digital Serial |
| Velocity Range Measured | 0.0 to 112 mile/hr (0.0 to 180 km/hr) |