RainWise, Inc. Precision Ultrasonic Wind Sensor CV7-V

Description
The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-V sensor has a sampling rate of 2Hz. While the CV7-L comes with a 16ft (5m) multi conductor cable, the CV7-V is supplied with a long 82ft (25m) Cable. The CV7-L/V sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-V or CV7-L with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-V and L include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management The CV7 Ultrasonic Wind Sensor can also be available for OEM applications
Description
The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-V sensor has a sampling rate of 2Hz. While the CV7-L comes with a 16ft (5m) multi conductor cable, the CV7-V is supplied with a long 82ft (25m) Cable. The CV7-L/V sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-V or CV7-L with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-V and L include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management The CV7 Ultrasonic Wind Sensor can also be available for OEM applications

Suppliers

Company
Product
Description
Supplier Links
Precision Ultrasonic Wind Sensor - CV7-V - RainWise, Inc.
Trenton, ME, USA
Precision Ultrasonic Wind Sensor
CV7-V
Precision Ultrasonic Wind Sensor CV7-V
The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-V sensor has a sampling rate of 2Hz. While the CV7-L comes with a 16ft (5m) multi conductor cable, the CV7-V is supplied with a long 82ft (25m) Cable. The CV7-L/V sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-V or CV7-L with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-V and L include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenew able energy Wind Turbines & PV SolarBuilding/indust ry automationEnvironmen talUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFo untain operationStage management The CV7 Ultrasonic Wind Sensor can also be available for OEM applications

The unique CV7 family of high precision sensors are available in many output configurations. The base models CV7-L & CV7-V come standard with the Serial RS422/RS232 bus using the well-known NMEA 0183 output protocol.With no moving parts to wear out and no routine calibration required, the CV7 sensor line requires no maintenance! The standard CV7-V sensor has a sampling rate of 2Hz. While the CV7-L comes with a 16ft (5m) multi conductor cable, the CV7-V is supplied with a long 82ft (25m) Cable. The CV7-L/V sensors can be upgraded to the USB connectivity by adding the USB Black box. Likewise for analog requirements, 2 different DIN rail mountable external interfaces units can be supplied which respectably offers multiple 0-10V or 4-20ma outputs.Additional savings are available when purchasing the CV7-V or CV7-L with the USB as a complete package. All sensors are mounted on a 310mm/16mm diameter aluminum post with a mounting bracketThe CV7-V and L include free configuration software. The CV7 compact wind sensor offers high accuracy and low power consumption making it ideal for the most demanding wind sensing applications. A few sample applications are:AgricultureRenewable energy Wind Turbines & PV SolarBuilding/industry automationEnvironmentalUtility companies Transport Disaster Fire/PollutionCrane & Tent applicationsMarineFountain operationStage management The CV7 Ultrasonic Wind Sensor can also be available for OEM applications

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number CV7-V
Product Name Precision Ultrasonic Wind Sensor
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction
Interface Options Digital Serial
Velocity Range Measured 0.5600 to 100 mile/hr (0.9012 to 161 km/hr)
Resolution of Velocity 0.2200 mile/hr (0.3540 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Anemometer - PCE-VA 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
150WXRS WeatherStation® Instrument - 150WXRS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details
Long and Short Wave Net Radiometer - CNR2-L - Campbell Scientific, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal
View Details