RainWise, Inc. Barometric Pressure Sensor BARO

Description
The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from 750 to 1100 millibars at 25 deg C is +/- 1.5 millibars. With one point calibration, this accuracy is extended to +/- 0.5 millibars. The accuracy over temperature temperature range of -40 to +60 deg C is +/- .5 millibar. The sensor can operate to 100 millibars with expanded accuracies.
Description
The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from 750 to 1100 millibars at 25 deg C is +/- 1.5 millibars. With one point calibration, this accuracy is extended to +/- 0.5 millibars. The accuracy over temperature temperature range of -40 to +60 deg C is +/- .5 millibar. The sensor can operate to 100 millibars with expanded accuracies.

Suppliers

Company
Product
Description
Supplier Links
Barometric Pressure Sensor - BARO - RainWise, Inc.
Trenton, ME, USA
Barometric Pressure Sensor
BARO
Barometric Pressure Sensor BARO
The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars. Product Features Absolute Pressure Accuracy from 750 to 1100 millibars at 25 deg C is +/- 1.5 millibars. With one point calibration, this accuracy is extended to +/- 0.5 millibars. The accuracy over temperature temperature range of -40 to +60 deg C is +/- .5 millibar. The sensor can operate to 100 millibars with expanded accuracies.

The Sensor is a piezoresistive type pressure sensor. The sensor interfaces to various Rainwise Inc. logger and data acquisition systems. The base measurement is in millibars with resolution to .1 millibars.

Product Features

Absolute Pressure Accuracy from 750 to 1100 millibars at 25 deg C is +/- 1.5 millibars. With one point calibration, this accuracy is extended to +/- 0.5 millibars.

The accuracy over temperature temperature range of -40 to +60 deg C is +/- .5 millibar.

The sensor can operate to 100 millibars with expanded accuracies.

Supplier's Site

Technical Specifications

  RainWise, Inc.
Product Category Pressure Sensors
Product Number BARO
Product Name Barometric Pressure Sensor
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Specs
Device Category Sensor
Measurement Type Absolute
Signal Output Analog Current; Analog Current
View Details