RainWise, Inc. Precision Aspirated Temperature and Humidity Sensor ASPRH/TP

Description
Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor uses a precision thermistor. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The ASPRH/TP is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/TP can be furnished with either an RS-232 digital or analog output. For applications using solar/ battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/TP sensor has a five year guarantee.
Datasheet
Description
Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor uses a precision thermistor. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The ASPRH/TP is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/TP can be furnished with either an RS-232 digital or analog output. For applications using solar/ battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/TP sensor has a five year guarantee.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Aspirated Temperature and Humidity Sensor - ASPRH/TP - RainWise, Inc.
Trenton, ME, USA
Precision Aspirated Temperature and Humidity Sensor
ASPRH/TP
Precision Aspirated Temperature and Humidity Sensor ASPRH/TP
Precision Aspirated Temperature and Humidity Sensor The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The temperature sensor uses a precision thermistor. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors. The ASPRH/TP is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/TP can be furnished with either an RS-232 digital or analog output. For applications using solar/ battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/TP sensor has a five year guarantee.

Precision Aspirated Temperature and Humidity Sensor

The RainWise ASPRH/TP sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.

Product Features

The temperature sensor uses a precision thermistor. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
The ASPRH/TP is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/TP can be furnished with either an RS-232 digital or analog output. For applications using solar/ battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/TP sensor has a five year guarantee.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number ASPRH/TP
Product Name Precision Aspirated Temperature and Humidity Sensor
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Multi-function Air Humidity Meter - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Relative Humidity Range 1 to 99 %
View Details