RainWise, Inc. Aspirated Temperature and Humidity Sensor ASPRH/T

Description
Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The ASPRH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/T can be furnished with either an RS-232 digital or analog output. For applications using solar/battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/T sensor has a five year guarantee. The temperature sensor uses a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
Datasheet
Description
Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The ASPRH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/T can be furnished with either an RS-232 digital or analog output. For applications using solar/battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/T sensor has a five year guarantee. The temperature sensor uses a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aspirated Temperature and Humidity Sensor - ASPRH/T - RainWise, Inc.
Trenton, ME, USA
Aspirated Temperature and Humidity Sensor
ASPRH/T
Aspirated Temperature and Humidity Sensor ASPRH/T
Aspirated Temperature and Humidity Sensor The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis. Product Features The ASPRH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/T can be furnished with either an RS-232 digital or analog output. For applications using solar/battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/T sensor has a five year guarantee. The temperature sensor uses a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.

Aspirated Temperature and Humidity Sensor

The RainWise ASPRH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors and fan are mounted in a white PVC housing This dual design results in a compact unit which provides accurate, responsive measurements with a minimum of hysteresis.

Product Features

The ASPRH/T is available with several mounting configurations. These include our standard Monopod plug-in mount, building side mounts and bracketed tower mounts. With the proper RainWise interface, the ASPRH/T can be furnished with either an RS-232 digital or analog output. For applications using solar/battery power, an additional solar panel must be provided to run the fan. The RainWise ASPRH/T sensor has a five year guarantee. The temperature sensor uses a solid state integrated circuit with a built-in operational amplifier. This amplifier provides consistency against cable length variation and resistance to electrical noise problems. The relative humidity sensor is a thin film polymer capacitor. This is mounted within a porous plastic filter. Certification traceable to NIST is available for these sensors.

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number ASPRH/T
Product Name Aspirated Temperature and Humidity Sensor
Technology Capacitive
Variables Measured Temperature
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Air Humidity Meter - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details