RAFI GmbH & Co. KG Capacitive Touchscreen With Metal Optics METALSCAPE

Description
Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All operating elements in your METALSCAPE application are behind glass and metal. Only RAFI knows the secret. But we’ll be more than happy to show you the benefits. YOUR BENEFITS AT A GLANCE Finger guidance through shape, color, and light Backlit metal with unique disappearing effect of inactive operating elements Proximity sensors so you can turn on the system with a wave of your hand High media resistance of the glass surface – smooth, laser-cut or milled Glass surfaces with high media resistance in smooth, laser-cut, or milled finishes Can be used as a key switch, slider, or wheel. Integration of LEDs, touchpads, and screens Glove operation can be tailored to the glove type used Low mounting depth Intuitive Operation RAFI quality, flexibility, and long-term availability
Datasheet
Description
Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All operating elements in your METALSCAPE application are behind glass and metal. Only RAFI knows the secret. But we’ll be more than happy to show you the benefits. YOUR BENEFITS AT A GLANCE Finger guidance through shape, color, and light Backlit metal with unique disappearing effect of inactive operating elements Proximity sensors so you can turn on the system with a wave of your hand High media resistance of the glass surface – smooth, laser-cut or milled Glass surfaces with high media resistance in smooth, laser-cut, or milled finishes Can be used as a key switch, slider, or wheel. Integration of LEDs, touchpads, and screens Glove operation can be tailored to the glove type used Low mounting depth Intuitive Operation RAFI quality, flexibility, and long-term availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touchscreen With Metal Optics - METALSCAPE - RAFI GmbH & Co. KG
Berg, Germany
Capacitive Touchscreen With Metal Optics
METALSCAPE
Capacitive Touchscreen With Metal Optics METALSCAPE
Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All operating elements in your METALSCAPE application are behind glass and metal. Only RAFI knows the secret. But we’ll be more than happy to show you the benefits. YOUR BENEFITS AT A GLANCE Finger guidance through shape, color, and light Backlit metal with unique disappearing effect of inactive operating elements Proximity sensors so you can turn on the system with a wave of your hand High media resistance of the glass surface – smooth, laser-cut or milled Glass surfaces with high media resistance in smooth, laser-cut, or milled finishes Can be used as a key switch, slider, or wheel. Integration of LEDs, touchpads, and screens Glove operation can be tailored to the glove type used Low mounting depth Intuitive Operation RAFI quality, flexibility, and long-term availability

Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All operating elements in your METALSCAPE application are behind glass and metal. Only RAFI knows the secret. But we’ll be more than happy to show you the benefits.

YOUR BENEFITS AT A GLANCE

  • Finger guidance through shape, color, and light
  • Backlit metal with unique disappearing effect of inactive operating elements
  • Proximity sensors so you can turn on the system with a wave of your hand
  • High media resistance of the glass surface – smooth, laser-cut or milled
  • Glass surfaces with high media resistance in smooth, laser-cut, or milled finishes
  • Can be used as a key switch, slider, or wheel. Integration of LEDs, touchpads, and screens
  • Glove operation can be tailored to the glove type used
  • Low mounting depth
  • Intuitive Operation
  • RAFI quality, flexibility, and long-term availability
Supplier's Site Datasheet

Technical Specifications

  RAFI GmbH & Co. KG
Product Category Human Machine Interfaces
Product Number METALSCAPE
Product Name Capacitive Touchscreen With Metal Optics
Devices Controlled Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
Configuration Panel
Features / Applications Automotive Applications
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1813192 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Ethernet, rs-232c/rs-422/rs-485, usb 2.0 (mini-b), usb 2.0 type-a
Certifications RoHS Compliant
Resolution 320 x 240pixels
View Details
6.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 6.5 inch (165 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Operator unit - CDPX-X-A-W-7 - Festo Corporation
Specs
Configuration Panel
Resolution WVGA, 800x480 pixels
Display Size 7.0 inch (178 mm)
View Details