Advantech 6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature FPM-7061T-R3AE

Description
6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature 6.5" VGA TFT LED LCD with 50,000 backlight life time Robust design with IP66 compliance aluminum front panel Wide operating temperature support -20~60°C Anti-glare screen with tempered glass Supports Panel, Wall, Desktop, or VESA arm mounting USB interface for touchscreen function OSD control pad on rear cover Lockable I/O connectors
Request a Quote Datasheet
Description
6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature 6.5" VGA TFT LED LCD with 50,000 backlight life time Robust design with IP66 compliance aluminum front panel Wide operating temperature support -20~60°C Anti-glare screen with tempered glass Supports Panel, Wall, Desktop, or VESA arm mounting USB interface for touchscreen function OSD control pad on rear cover Lockable I/O connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5
Cincinnati, OH, United States
6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature
FPM-7061T-R3AE
6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature FPM-7061T-R3AE
6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature 6.5" VGA TFT LED LCD with 50,000 backlight life time Robust design with IP66 compliance aluminum front panel Wide operating temperature support -20~60°C Anti-glare screen with tempered glass Supports Panel, Wall, Desktop, or VESA arm mounting USB interface for touchscreen function OSD control pad on rear cover Lockable I/O connectors

6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature

  • 6.5" VGA TFT LED LCD with 50,000 backlight life time
  • Robust design with IP66 compliance aluminum front panel
  • Wide operating temperature support -20~60°C
  • Anti-glare screen with tempered glass
  • Supports Panel, Wall, Desktop, or VESA arm mounting
  • USB interface for touchscreen function
  • OSD control pad on rear cover
  • Lockable I/O connectors
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Human Machine Interfaces
Product Number FPM-7061T-R3AE
Product Name 6.5" VGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 6.5 inch (165 mm)
Display Options Touch Screen; Backlit Screen
Width 7.8 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Xga Tft Lcd, 12, 240Vac; Meter Display Type Advantech - 88AH3653 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.6 inch (396 mm)
View Details
Touch Panel, Fhd Tft Led Lcd Color, I5; Meter Display Type Advantech - 37AJ3133 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details