Radwell International Filter/Dryer XH02388-SUB

Description
FILTER, REPLACES FILTER-X PART # XH02388. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES FILTER-X PART # XH02388. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83825672 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83825672
Filter/Dryer 83825672
FILTER, REPLACES FILTER-X PART # XH02388. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES FILTER-X PART # XH02388. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83825672
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Gas filter cell GFC-12-G - GFC-12-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x glued CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Media Type Polyurethane Foam
View Details
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details