Radwell International Filter/Dryer XH01478-SUB

Description
SUBSTITUTE FOR FILTER-X XH01478, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FILTER-X XH01478, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83820077 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83820077
Filter/Dryer 83820077
SUBSTITUTE FOR FILTER-X XH01478, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FILTER-X XH01478, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83820077
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
HVAC Air Filters - 8404703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Pet
Airflow 1377 SCFM (2340 m³/hr)
View Details