Radwell International Hydraulic Filter & Assembly & Components & Kit SF060DN603UMV-SUB

Description
SUBSTITUTE FOR SWIFT SF060DN603UMV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SWIFT SF060DN603UMV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83788844 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83788844
Hydraulic Filter & Assembly & Components & Kit 83788844
SUBSTITUTE FOR SWIFT SF060DN603UMV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SWIFT SF060DN603UMV, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, OVERALL HEIGHT: 6.02, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 435, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83788844
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details