Radwell International Proximity Switch RAD07623

Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 82722724 - Radwell International
Willingboro, NJ, United States
Proximity Switch
82722724
Proximity Switch 82722724
PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 4MM RANGE, DC 2 WIRE OUTPUT, N/C OUTPUT, PRE-WIRED CABLE CONNECT, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 82722724
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760827 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details