Radwell International Proximity Switch RAD02495

Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 126519254 - Radwell International
Willingboro, NJ, United States
Proximity Switch
126519254
Proximity Switch 126519254
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 12MM THREADED BODY, 4MM RANGE, AC OUTPUT, N/O, 3-PIN, 1/2-20 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 126519254
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1211ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093482 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details