Radwell International Proximity Switch RAD02492

Description
PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80255225 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80255225
Proximity Switch 80255225
PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, LONG RANGE, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 20MM RANGE, NPN, N/O, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80255225
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093476 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details