Radwell International Proximity Switch RAD02121

Description
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 64806624 - Radwell International
Willingboro, NJ, United States
Proximity Switch
64806624
Proximity Switch 64806624
PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M18, 5MM RANGE, SHIELDED, 1-PC STAINLESS STEEL BODY & FACE, 2-WIRE DC, N/O, 2M PUR CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64806624
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1044717-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Inductive Proximity Sensors - 5000000303-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details