Radwell International Proximity Switch RAD02049

Description
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 40MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 40MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65268163 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65268163
Proximity Switch 65268163
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 40MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 30MM THREADED BODY, 40MM RANGE, PNP, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65268163
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669804 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details