Radwell International QD Cable/Cord Set RAD01753

Description
CORD SET, FEMALE STRAIGHT, 3-PIN, AC MICRO, 4 METERS. FREE 2 YEAR RADWELL WARRANTY
Description
CORD SET, FEMALE STRAIGHT, 3-PIN, AC MICRO, 4 METERS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 67651588 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
67651588
QD Cable/Cord Set 67651588
CORD SET, FEMALE STRAIGHT, 3-PIN, AC MICRO, 4 METERS. FREE 2 YEAR RADWELL WARRANTY

CORD SET, FEMALE STRAIGHT, 3-PIN, AC MICRO, 4 METERS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 67651588
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 6FT Length - 3021098-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers