Radwell International Proximity Switch RAD01358

Description
PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 2MM SENSING RANGE, SHIELDED, AC/DC, N/C, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 2MM SENSING RANGE, SHIELDED, AC/DC, N/C, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60304346 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60304346
Proximity Switch 60304346
PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 2MM SENSING RANGE, SHIELDED, AC/DC, N/C, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M12 CYLINDRICAL INDUCTIVE, 2MM SENSING RANGE, SHIELDED, AC/DC, N/C, EUROPEAN CONNECTION - M12 EXTERNAL THREAD WITH AC MICRO CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60304346
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001755-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093420 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details