Radwell International Proximity Switch RAD01355

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 60318029 - Radwell International
Willingboro, NJ, United States
Proximity Switch
60318029
Proximity Switch 60318029
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED, 12MM THREADED BODY, 2MM RANGE, AC/DC OUTPUT, N/O OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 60318029
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details