Radwell International Proximity Switch RAD01073

Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502519 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502519
Proximity Switch 54502519
PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, EXTENDED RANGE, CYLINDRICAL, SHIELDED, 8MM THREADED BODY, 2MM RANGE, PNP OUTPUT, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01073

RADWELL Sensors & Switches RAD01073

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502519
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-10M-ZS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Inductive Proximity Sensors - 5000001227-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details