Allen-Bradley / Rockwell Automation RightSight Photosensor 42EF-U2SCB-G4

Description
PHOTOSWITCH Photoelectric Sensor, RightSight, Retroflective, Red, AC/DC - Dark Operate Only, Power MOSFET, 4-pin AC Micro QD on 152mm (6in) pigtail
Request a Quote
Description
PHOTOSWITCH Photoelectric Sensor, RightSight, Retroflective, Red, AC/DC - Dark Operate Only, Power MOSFET, 4-pin AC Micro QD on 152mm (6in) pigtail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RightSight Photosensor 42EF-U2SCB-G4 from Allen-Bradley / Rockwell Automation is a polarized retroreflective photoelectric sensor designed for reliable detection in various applications. It features a sensing distance of up to 4.5 meters (14.7 feet) and a field of view of 2.5 degrees. The sensor operates within a temperature range of -25°C to +55°C (-13°F to +131°F) and is rated for NEMA 3R, 4X, 6P, and IP67 environments, making it suitable for harsh conditions. This model utilizes a visible red LED at 660 nm for its transmitted beam and does not require sensitivity adjustment. It has a maximum power consumption of 1W and operates on a voltage range of 10.8 to 30V DC. The output type is available in NPN, PNP, or dual NPN and PNP configurations, with a maximum output rating of 30V DC at 100mA. The sensor is equipped with short-circuit protection and is designed to withstand vibrations and shocks, meeting or exceeding IEC947-5-2 standards. The housing is made from specially formulated polymer and acrylic, ensuring durability. The product comes with an 18mm mounting nut and is compatible with various optional accessories for mounting and installation. This sensor is certified by UL, CSA, and CE, ensuring compliance with applicable directives.

Datasheet Summary
Powered by GS/AI

The RightSight Photosensor 42EF-U2SCB-G4 from Allen-Bradley / Rockwell Automation is a polarized retroreflective photoelectric sensor designed for reliable detection in various applications. It features a sensing distance of up to 4.5 meters (14.7 feet) and a field of view of 2.5 degrees. The sensor operates within a temperature range of -25°C to +55°C (-13°F to +131°F) and is rated for NEMA 3R, 4X, 6P, and IP67 environments, making it suitable for harsh conditions. This model utilizes a visible red LED at 660 nm for its transmitted beam and does not require sensitivity adjustment. It has a maximum power consumption of 1W and operates on a voltage range of 10.8 to 30V DC. The output type is available in NPN, PNP, or dual NPN and PNP configurations, with a maximum output rating of 30V DC at 100mA. The sensor is equipped with short-circuit protection and is designed to withstand vibrations and shocks, meeting or exceeding IEC947-5-2 standards. The housing is made from specially formulated polymer and acrylic, ensuring durability. The product comes with an 18mm mounting nut and is compatible with various optional accessories for mounting and installation. This sensor is certified by UL, CSA, and CE, ensuring compliance with applicable directives.

Suppliers

Company
Product
Description
Supplier Links
RightSight Photosensor - 42EF-U2SCB-G4 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
RightSight Photosensor
42EF-U2SCB-G4
RightSight Photosensor 42EF-U2SCB-G4
PHOTOSWITCH Photoelectric Sensor, RightSight, Retroflective, Red, AC/DC - Dark Operate Only, Power MOSFET, 4-pin AC Micro QD on 152mm (6in) pigtail

PHOTOSWITCH Photoelectric Sensor, RightSight, Retroflective, Red, AC/DC - Dark Operate Only, Power MOSFET, 4-pin AC Micro QD on 152mm (6in) pigtail

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Photoelectric Sensors
Product Number 42EF-U2SCB-G4
Product Name RightSight Photosensor
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric - 605503 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Photoelectric - 10021369 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9043-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
RightSight Photosensor - 42EF-B1MNBE-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.15 inch (105 mm)
View Details