Radwell International Proximity Switch RAD01068

Description
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502503 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502503
Proximity Switch 54502503
PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, CYLINDRICAL, CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED BODY, 10MM RANGE, PNP OUTPUT, N/O, 4-PIN M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54502503
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 6.3 mils (160 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000001072-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details