Radwell International Proximity Switch RAD01021

Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54502174 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54502174
Proximity Switch 54502174
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 18MM THREADED BODY, 5MM RANGE, DC 2-WIRE OUTP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL Sensors & Switches RAD01021

RADWELL Sensors & Switches RAD01021

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 54502174
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093272 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details