Radwell International Hydraulic Filter & Assembly & Components & Kit RAD-FILTER-1684

Description
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 6.02", FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 6.02", FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 119847659 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
119847659
Hydraulic Filter & Assembly & Components & Kit 119847659
FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 6.02", FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

FILTER, HYDRAULIC, PRESSURE LINE, MICROGLASS, HEIGHT: 6.02", FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 3045, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 119847659
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Replacement Hydraulic Filter Elements - 296445 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details