Radwell International Filter/Dryer R41D10NV-SUB

Description
FILTER, REPLACES WIX PART # R41D10NV. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES WIX PART # R41D10NV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83740838 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83740838
Filter/Dryer 83740838
FILTER, REPLACES WIX PART # R41D10NV. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES WIX PART # R41D10NV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83740838
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 838805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Constant Pressure Equalization
Media Type Plastic
Length 1.06 inch (27 mm)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details