Radwell International Filter/Dryer P550251-SUB

Description
SUBSTITUTE FOR DONALDSON P550251, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR DONALDSON P550251, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 56178514 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
56178514
Filter/Dryer 56178514
SUBSTITUTE FOR DONALDSON P550251, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR DONALDSON P550251, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
RADWELL VERIFIED SUBSTITUTE HVAC P550251-SUB

RADWELL VERIFIED SUBSTITUTE HVAC P550251-SUB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 56178514
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Pneumatic Filters - 2030679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 F (-10 C)
Airflow 95.34 SCFM (162 m³/hr)
View Details