Radwell International Hydraulic Filter & Assembly & Components & Kit MP8301-SUB

Description
SUBSTITUTE FOR MP FILTRI MP8301, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI MP8301, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 81836860 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
81836860
Hydraulic Filter & Assembly & Components & Kit 81836860
SUBSTITUTE FOR MP FILTRI MP8301, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI MP8301, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW: OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 81836860
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Lube & Hydraulic Oil Elements - Kaymax® Elements - Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh
Filtration Product Lubricants; HydraulicFluid
Filter Medium Material Glass Fiber; Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details