Radwell International Filter/Dryer MP4102-SUB

Description
SUBSTITUTE FOR MP FILTRI MP4102, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI MP4102, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83718501 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83718501
Filter/Dryer 83718501
SUBSTITUTE FOR MP FILTRI MP4102, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI MP4102, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83718501
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-7 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details