Radwell International Hydraulic Filter & Assembly & Components & Kit MF0059370-SUB

Description
SUBSTITUTE FOR MAIN FILTER MF0059370, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MAIN FILTER MF0059370, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 83496513 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
83496513
Hydraulic Filter & Assembly & Components & Kit 83496513
SUBSTITUTE FOR MAIN FILTER MF0059370, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MAIN FILTER MF0059370, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 13.06, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 365, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 83496513
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details