Radwell International Filter/Dryer MF0058071-SUB

Description
FILTER, REPLACES MAIN FILTER PART # MF0058071. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES MAIN FILTER PART # MF0058071. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83490465 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83490465
Filter/Dryer 83490465
FILTER, REPLACES MAIN FILTER PART # MF0058071. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES MAIN FILTER PART # MF0058071. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83490465
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-3507 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details