Radwell International LED LAMP/BULB LSTD-2W-SUB

Description
SUBSTITUTE FOR IDEC LSTD-2W, LAMP, LED, 0.24W, 24V, BAYONET BASE, WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR IDEC LSTD-2W, LAMP, LED, 0.24W, 24V, BAYONET BASE, WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 156853128 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
156853128
LED LAMP/BULB 156853128
SUBSTITUTE FOR IDEC LSTD-2W, LAMP, LED, 0.24W, 24V, BAYONET BASE, WHITE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR IDEC LSTD-2W, LAMP, LED, 0.24W, 24V, BAYONET BASE, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 156853128
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 516-ALMD-CE3F-XZQ02TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
View Details
LED White Lighting - 1416-L128-2780EB3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers