Radwell International Filter/Dryer KTZ10-SUB

Description
SUBSTITUTE FOR SCHROEDER KTZ10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR SCHROEDER KTZ10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83488681 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83488681
Filter/Dryer 83488681
SUBSTITUTE FOR SCHROEDER KTZ10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR SCHROEDER KTZ10, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 10, BETA RATIO: 200/13, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83488681
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details