Radwell International Proximity Switch IIB3010ANKGUSSUB

Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54576892 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54576892
Proximity Switch 54576892
PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL , CHROME PLATED BRASS, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 10MM RANGE, NPN OUTPUT, N. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54576892
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000322-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1068258-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details