Radwell International Proximity Switch IEK3002BBPKGUS-SUB

Description
REPLACEMENT OF EFECTOR IEK3002BBPKGUS, PROXIMITY SENSOR , EXTENDED RANGE, CYLINDRICALSHIELDED CONSTRUCTION, 8 MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF EFECTOR IEK3002BBPKGUS, PROXIMITY SENSOR , EXTENDED RANGE, CYLINDRICALSHIELDED CONSTRUCTION, 8 MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 55095734 - Radwell International
Willingboro, NJ, United States
Proximity Switch
55095734
Proximity Switch 55095734
REPLACEMENT OF EFECTOR IEK3002BBPKGUS, PROXIMITY SENSOR , EXTENDED RANGE, CYLINDRICALSHIELDED CONSTRUCTION, 8 MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF EFECTOR IEK3002BBPKGUS, PROXIMITY SENSOR , EXTENDED RANGE, CYLINDRICALSHIELDED CONSTRUCTION, 8 MM THREADED BODY, 2 MM RANGE, PNP OUTPUT, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
RADWELL VERIFIED SUBSTITUTE Sensors & Switches IEK3002BBPKGUS-SUB

RADWELL VERIFIED SUBSTITUTE Sensors & Switches IEK3002BBPKGUS-SUB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55095734
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity sensor - SIEN-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details