Radwell International Servo Motor HSM307-SUB

Description
SUBSTITUTE FOR DANAHER MOTION HSM307, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE SERVO PRODUCTS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR DANAHER MOTION HSM307, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE SERVO PRODUCTS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 61416522 - Radwell International
Willingboro, NJ, United States
Servo Motor
61416522
Servo Motor 61416522
SUBSTITUTE FOR DANAHER MOTION HSM307, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE SERVO PRODUCTS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR DANAHER MOTION HSM307, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE SERVO PRODUCTS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 61416522
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm micro linear servo 252:1 - P8-50-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details