Radwell International Filter/Dryer HPKTL93MB-SUB

Description
SUBSTITUTE FOR HY-PRO HPKTL93MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HY-PRO HPKTL93MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83480681 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83480681
Filter/Dryer 83480681
SUBSTITUTE FOR HY-PRO HPKTL93MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HY-PRO HPKTL93MB, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 9.25, FLOW DIRECTION: OUTSIDE-IN, SEAL MATERIAL: BUNA, MICRON RATING: 3, BETA RATIO: 200/3, COLLAPSE RATING: 145, OPERATING TEMP - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83480681
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
92mm Aluminum & Stainless Steel Fan Filter, Stainless Steel - 06362-SS - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-5 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details