Radwell International Filter/Dryer HP48NL410MB-SUB

Description
FILTER, REPLACES HY-PRO PART # HP48NL410MB. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES HY-PRO PART # HP48NL410MB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83456595 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83456595
Filter/Dryer 83456595
FILTER, REPLACES HY-PRO PART # HP48NL410MB. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES HY-PRO PART # HP48NL410MB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83456595
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2023368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 60.03 SCFM (102 m³/hr)
View Details