Radwell International Hydraulic Filter & Assembly & Components & Kit HP3201A25NV-SUB

Description
SUBSTITUTE FOR MP FILTRI HP3201A25NV, FILTER, HYDRAULIC, PRESSURE-LINE, MEDIA: MICROGLASS, HEIGHT: 4.57", FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI HP3201A25NV, FILTER, HYDRAULIC, PRESSURE-LINE, MEDIA: MICROGLASS, HEIGHT: 4.57", FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 127976217 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
127976217
Hydraulic Filter & Assembly & Components & Kit 127976217
SUBSTITUTE FOR MP FILTRI HP3201A25NV, FILTER, HYDRAULIC, PRESSURE-LINE, MEDIA: MICROGLASS, HEIGHT: 4.57", FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI HP3201A25NV, FILTER, HYDRAULIC, PRESSURE-LINE, MEDIA: MICROGLASS, HEIGHT: 4.57", FLOW DIRECTION: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 20, BETA RATIO: 200/20, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 127976217
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
3.62
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH402 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details