Radwell International Filter/Dryer HF6135-SUB

Description
SUBSTITUTE FOR FLEETGUARD (CUMMINS) HF6135, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FLEETGUARD (CUMMINS) HF6135, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83427245 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83427245
Filter/Dryer 83427245
SUBSTITUTE FOR FLEETGUARD (CUMMINS) HF6135, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FLEETGUARD (CUMMINS) HF6135, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83427245
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
92mm Fan Filter Media 100PPI - 09362-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
HVAC Air Filters - 8279529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details