Radwell International Filter/Dryer HC9600FCN16H-SUB

Description
SUBSTITUTE FOR PALL HC9600FCN16H, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PALL HC9600FCN16H, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 125892285 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
125892285
Filter/Dryer 125892285
SUBSTITUTE FOR PALL HC9600FCN16H, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PALL HC9600FCN16H, FILTER, HYDRAULIC, PRESSURE LINE, HEIGHT: 16.92, FLOW: OUTSIDE-IN, SEAL: VITON, MICRON RATING: 5, BETA RATIO: 200/4.5, COLLAPSE RATING: 305, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 125892285
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-12013 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
60mm Fan Filter Media 60PPI - 09250-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details