Radwell International Cam Follower FCF-2-SUB

Description
SUBSTITUTE FOR EMERSON MCGILL FCF-2, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EMERSON MCGILL FCF-2, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 102690391 - Radwell International
Willingboro, NJ, United States
Cam Follower
102690391
Cam Follower 102690391
SUBSTITUTE FOR EMERSON MCGILL FCF-2, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EMERSON MCGILL FCF-2, HI-ROLLER, FLANGED, 2.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 102690391
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Standard Steel Hex Cam Followers - CF-2 1/2-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Rotation - Cam Follower - CFT12UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
2 suppliers