Radwell International Hydraulic Filter & Assembly & Components & Kit FC7122F010BS-SUB

Description
SUBSTITUE FOR FINN FILTER (PARKER) FC7122F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUE FOR FINN FILTER (PARKER) FC7122F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 66786165 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
66786165
Hydraulic Filter & Assembly & Components & Kit 66786165
SUBSTITUE FOR FINN FILTER (PARKER) FC7122F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUE FOR FINN FILTER (PARKER) FC7122F010BS, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 66786165
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-9 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Fulflo® DuraBond™ Cartridge - DBC - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Chemical
Filter Medium Material Polypropylene
View Details