Radwell International Filter/Dryer FC7102F005BS-SUB

Description
SUBSTITUTE FOR FINN FILTER (PARKER) FC7102F005BS, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FINN FILTER (PARKER) FC7102F005BS, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 66786057 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
66786057
Filter/Dryer 66786057
SUBSTITUTE FOR FINN FILTER (PARKER) FC7102F005BS, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FINN FILTER (PARKER) FC7102F005BS, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 66786057
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Fan Filter Media 45PPI - 09362-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
HVAC Air Filters - 7302915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Sheet
Media Type Pet
Height 98.43 inch (2500 mm)
View Details