Radwell International Proximity Switch ECM11808UA3U5SUB

Description
PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 5M PRE-WIRED CONNECTION - REPLACES HTM PN: ECM1-1808U-A3U5. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 5M PRE-WIRED CONNECTION - REPLACES HTM PN: ECM1-1808U-A3U5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 67668232 - Radwell International
Willingboro, NJ, United States
Proximity Switch
67668232
Proximity Switch 67668232
PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 5M PRE-WIRED CONNECTION - REPLACES HTM PN: ECM1-1808U-A3U5. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - M18 INDUCTIVE, AC/DC, SHIELDED, EXTENDED 8MM SENSING RANGE, N/O, 5M PRE-WIRED CONNECTION - REPLACES HTM PN: ECM1-1808U-A3U5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 67668232
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8-ZS-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3060 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
ANSI Street Lighting Photocells - 061496-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details