Radwell International Proximity Switch E57SAL18A2E-SUB

Description
SUBSTITUTE FOR EATON CORPORATION E57SAL18A2E, PROXIMITY SENSOR, M18 INDUCTIVE PROX, UNSHIELDED 8MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR EATON CORPORATION E57SAL18A2E, PROXIMITY SENSOR, M18 INDUCTIVE PROX, UNSHIELDED 8MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54584570 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54584570
Proximity Switch 54584570
SUBSTITUTE FOR EATON CORPORATION E57SAL18A2E, PROXIMITY SENSOR, M18 INDUCTIVE PROX, UNSHIELDED 8MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR EATON CORPORATION E57SAL18A2E, PROXIMITY SENSOR, M18 INDUCTIVE PROX, UNSHIELDED 8MM SENSING RANGE, AC/DC, N/O, REGULAR BODY, 2M PRE-WIRED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54584570
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A1204LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details