Radwell International Proximity Switch E2Q5-N40MF1-M1-SUB

Description
SUBSTITUTE FOR OMRON E2Q5-N40MF1-M1, PROXMITY SENSOR, SQUARE, 40MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2Q5-N40MF1-M1, PROXMITY SENSOR, SQUARE, 40MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 119186327 - Radwell International
Willingboro, NJ, United States
Proximity Switch
119186327
Proximity Switch 119186327
SUBSTITUTE FOR OMRON E2Q5-N40MF1-M1, PROXMITY SENSOR, SQUARE, 40MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2Q5-N40MF1-M1, PROXMITY SENSOR, SQUARE, 40MM SENSING RANGE, PNP, N/O, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 119186327
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-4B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details