Radwell International Filter/Dryer DHD30A20B-SUB

Description
SUBSTITUTE FOR FILTREC DHD30A20B, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR FILTREC DHD30A20B, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83378544 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83378544
Filter/Dryer 83378544
SUBSTITUTE FOR FILTREC DHD30A20B, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR FILTREC DHD30A20B, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83378544
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Pneumatic Filters - 1761721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Air filter
View Details